370MHz Op Amp, 600V/µs Slew Rate, 110mA Output, SOIC-8 Product overview: LMH6723MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 600V, 110mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 600V, 110mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6723MAX can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 3700uV Offset-Max, BIPolar, PDSO8
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6723MAX | LMH6723MAX-ND | LMH6723MAX | LMH6723MAX | 815-LMH6723MAX | LMH6723MAX | LMH6723MAX |
| Product Name | 370MHz 600V 110mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 1 CIRCUIT 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.5 to 12 volts | 12 volts | |||||
| Slew Rate | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | |||
| Bandwidth | 370 MHz | 370 MHz | 370 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |