The LMH6723MAX/NOPB is a single current feedback operational amplifier in an 8-pin SOIC package, measuring 4.90 mm by 3.91 mm, designed for high-speed video and portable applications with a bandwidth of 260 MHz at a gain of +2 V/V and a slew rate of 600 V/μs. It operates from a single supply of 4.5 V to 12 V, draws 1 mA of supply current, and provides 110 mA of linear output current. The device is unity-gain stable and maintains 0.1 dB gain flatness to 100 MHz. It is rated for operation from -40°C to 85°C.
Single/Quad 370 MHz 1 mA Current Feedback Op Amp 8-SOIC -40 to 85
370MHz Current Feedback Op Amp, 1-Ch, 1mA, 600V/µs, SOIC Product overview: LMH6723MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 1mA, 600V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 1mA, 600V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6723MAX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, 95MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 115574-LMH6723MAX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 370MHz
Amplifier Type: Current Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 1mA
Channel Output Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Single Channel, 370 MHz, 1 mA Current Feedback Amplifier 8-SOIC -40 to 85
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6723MAX/NOPB | 687-LMH6723MAX/NOPB | LMH6723MAX/NOPB | 115574-LMH6723MAX/NOPB | LMH6723MAX/NOPB-ND | LMH6723MAX/NOPB | LMH6723MAX/NOPB | LMH6723MAX/NOPB | LMH6723MAX/NOPB | LMH6723MAX/NOPB |
| Product Name | LMH6723 Single/Quad 370 MHz 1 mA Current Feedback Op Amp | 370MHz 1mA 600V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6723MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 volts | 1.00E-3 volts | |||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 1400 microamps |