Video Amp, 4 Current Feedback 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1201607-LMH6722MTX
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 400MHz
Supply Current: 5.6mA
Slew Rate: 1800V/μs
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6722
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
400MHz Quad Op Amp, 1800V/µs Slew Rate, TSSOP Product overview: LMH6722MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 400MHz, 1800V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 400MHz, 1800V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722MTX can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK 14TSSOP
IC AMP CURRENT FEEDBACK 14TSSOP
Video Amp 4 Current Feedback 14-TSSOP
IC AMP CURRENT FEEDBACK 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | LMH6722MTX-ND | 1201607-LMH6722MTX | 737-LMH6722MTX | LMH6722MTX | 815-LMH6722MTX | LMH6722MTX | LMH6722MTX |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722MTX | Quad 400MHz 1800V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CURRENT FEEDBACK 14TSSOP | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Slew Rate | 1800 V/µs | 1800 V/µs | |||||
| Supply Voltage (VS) | 8 to 12.5 volts | 8 to 12.5 volts | |||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Operating Range | Current Feedback | Current Feedback |