4-Ch 400MHz Video Op Amp, TSSOP, 1800V/µs Slew Rate, SM Product overview: LMH6722MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1800V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722MT can be used for catalog matching and distributor lookup.
Video Amp, 4 Current Feedback 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1201606-LMH6722MT
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 400MHz
Supply Current: 5.6mA
Slew Rate: 1800V/μs
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6722
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
Video Amp 4 Current Feedback 14-TSSOP
IC AMP CURRENT FEEDBACK 14TSSOP
IC AMP CURRENT FEEDBACK 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-LMH6722MT | LMH6722MT-ND | 1201606-LMH6722MT | LMH6722MT | LMH6722MT | LMH6722MT |
| Product Name | 400MHz 1800V TSSOP Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722MT | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 12.5 volts | 8 to 12.5 volts | ||||
| Slew Rate | 1800 V/µs | 1800 V/µs | ||||
| Bandwidth | 400 MHz | 400 MHz | ||||
| Operating Temperature | -40 C (-40 F) |