Video Amp, 2 Current Feedback Diesale
Win Source Part Number: 970882-LMH6715 MDC
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Series: VIP10™
Package: Tube
Applications: Current Feedback
Number of Circuits: 2
Standard Package: 400
Mounting: SMD (SMT)
-3db Bandwidth: 400 MHz
Slew Rate: 1300V/µs
Current - Supply: 5.8 mA
Current - Output / Channel: 70 mA
Voltage - Supply, Single/Dual (±): 10V ~ 12V, ±5V ~ 6V
Package / Case: Die
Supplier Device Package: Diesale
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LMH6715 MDC-ND,LMH6715MDC
Base Product Number: LMH6715
IC AMP CURRENT FEEDBACK DIESALE Product overview: LMH6715 MDC from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6715 MDC can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK DIESALE
IC AMP CURRENT FEEDBACK DIESALE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LMH6715MDC-ND | 970882-LMH6715 MDC | 737-LMH6715 MDC | LMH6715 MDC | LMH6715 MDC |
| Product Name | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 1300 V/µs | 1300 V/µs | |||
| Supply Voltage (VS) | 10 to 12 volts | ||||
| Package Type | Die | Die | Tube | Diesale | |
| Operating Range | Current Feedback |