Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6704MFX LMH6704MFX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082892-LMH6704MFX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Amplifier Type: Buffer Slew Rate: 3000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 11.5mA Channel Output Current: 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082892-LMH6704MFX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Amplifier Type: Buffer Slew Rate: 3000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 11.5mA Channel Output Current: 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6704MFX - 082892-LMH6704MFX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6704MFX
082892-LMH6704MFX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6704MFX 082892-LMH6704MFX
Manufacturer: Texas Instruments Win Source Part Number: 082892-LMH6704MFX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Amplifier Type: Buffer Slew Rate: 3000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 11.5mA Channel Output Current: 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082892-LMH6704MFX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 650MHz
Amplifier Type: Buffer
Slew Rate: 3000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 11.5mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOT23 Operational Amplifier IC - 687-LMH6704MFX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMH6704MFX
SOT23 Operational Amplifier IC 687-LMH6704MFX
1 CHANNEL, VIDEO AMPLIFIER, PDSO6, SOT23, 6-PIN Product overview: LMH6704MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6704MFX can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO6, SOT23, 6-PIN Product overview: LMH6704MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6704MFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 082892-LMH6704MFX 687-LMH6704MFX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6704MFX SOT23 Operational Amplifier IC
Supply Voltage (VS) 8 to 12 volts
Source Current (IS) 11.5 milliamps
VOS 2 millivolts
IBIAS 5 µA
Slew Rate 3000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710022A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details