650MHz 1Ch Buffer Amplifier, SOT-23, 5V Product overview: LMH6704MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6704MF can be used for catalog matching and distributor lookup.
Buffer Amplifier 1 Circuit SOT-23-6
IC BUFFER 1 CIRCUIT SOT23-6
IC BUFFER 1 CIRCUIT SOT23-6
Buffer Amplifier 1 Circuit SOT-23-6
IC BUFFER 1 CIRCUIT SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6704MF | LMH6704MFTR-ND | LMH6704MF | LMH6704MF | LMH6704MF | LMH6704MF |
| Product Name | 650MHz 5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 6 volts | 8 volts | 8 volts | |||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | |
| Bandwidth | 200 MHz | 650 MHz | 650 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SOT; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 | Surface Mount |