Buffer Amplifier 1 Circuit 8-SOIC
650MHz 1CH Buffer Amplifier, SOIC-8, 5V Product overview: LMH6704MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6704MA can be used for catalog matching and distributor lookup.
IC BUFFER 1 CIRCUIT 8SOIC
IC BUFFER 1 CIRCUIT 8SOIC
Buffer Amplifier 1 Circuit 8-SOIC
Buffer Amplifier 1 Circuit 8-SOIC
IC BUFFER 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers |
| Product Number | LMH6704MA-ND | 687-LMH6704MA | LMH6704MA | LMH6704MA | LMH6704MA | LMH6704MA | 815-LMH6704MA |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 650MHz 5V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC BUFFER 1 CIRCUIT 8SOIC |
| Source Current (IS) | 11.5 milliamps | 11.5 milliamps | 11.5 milliamps | 11.5 milliamps | 11.5 milliamps | ||
| Slew Rate | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Bandwidth | 200 MHz | 650 MHz | 650 MHz | 650 MHz | 650 MHz |