Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MFX LMH6703MFX

Description
Manufacturer: Texas Instruments Win Source Part Number: 088266-LMH6703MFX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.8GHz Amplifier Type: Current Feedback Slew Rate: 4500 V/μs Current - Input Bias: 7μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 11mA Channel Output Current: 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 088266-LMH6703MFX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.8GHz Amplifier Type: Current Feedback Slew Rate: 4500 V/μs Current - Input Bias: 7μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 11mA Channel Output Current: 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MFX - 088266-LMH6703MFX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MFX
088266-LMH6703MFX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MFX 088266-LMH6703MFX
Manufacturer: Texas Instruments Win Source Part Number: 088266-LMH6703MFX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.8GHz Amplifier Type: Current Feedback Slew Rate: 4500 V/μs Current - Input Bias: 7μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 11mA Channel Output Current: 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088266-LMH6703MFX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.8GHz
Amplifier Type: Current Feedback
Slew Rate: 4500 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOT-23 Operational Amplifier IC - 687-LMH6703MFX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT-23 Operational Amplifier IC
687-LMH6703MFX
SOT-23 Operational Amplifier IC 687-LMH6703MFX
1 CHANNEL, VIDEO AMPLIFIER, PDSO6, SOT-23, 6 PIN Product overview: LMH6703MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6703MFX can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO6, SOT-23, 6 PIN Product overview: LMH6703MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6703MFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 088266-LMH6703MFX 687-LMH6703MFX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MFX SOT-23 Operational Amplifier IC
Supply Voltage (VS) 8 to 12 volts 6 volts
Source Current (IS) 11 milliamps
VOS 1.5 millivolts
IBIAS 7 µA
Slew Rate 4500 V/µs 4500 V/µs
Unlock Full Specs
to access all available technical data