Texas Instruments LMH6703 1.2 GHz, Low Distortion Op Amp with Shutdown LMH6703MA/NOPB

Description
1.2 GHz, Low Distortion Op Amp with Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet
Description
1.2 GHz, Low Distortion Op Amp with Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6703 1.2 GHz, Low Distortion Op Amp with Shutdown - LMH6703MA/NOPB - Texas Instruments
Dallas, TX, United States
LMH6703 1.2 GHz, Low Distortion Op Amp with Shutdown
LMH6703MA/NOPB
LMH6703 1.2 GHz, Low Distortion Op Amp with Shutdown LMH6703MA/NOPB
1.2 GHz, Low Distortion Op Amp with Shutdown 8-SOIC -40 to 85

1.2 GHz, Low Distortion Op Amp with Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8GHz 1.2GHz 4500V SOIC Operational Amplifier IC
687-LMH6703MA/NOPB
1.8GHz 1.2GHz 4500V SOIC Operational Amplifier IC 687-LMH6703MA/NOPB
1.8GHz Op Amp, 1.2GHz BW, 4500V/µs SR, 1-Ch, SOIC Product overview: LMH6703MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 1.2GHz, 4500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 1.2GHz, 4500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6703MA/NOPB can be used for catalog matching and distributor lookup.

1.8GHz Op Amp, 1.2GHz BW, 4500V/µs SR, 1-Ch, SOIC Product overview: LMH6703MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 1.2GHz, 4500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 1.2GHz, 4500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6703MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MA/NOPB - 779478-LMH6703MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MA/NOPB
779478-LMH6703MA/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MA/NOPB 779478-LMH6703MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779478-LMH6703MA/NOP B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.8GHz Amplifier Type: Current Feedback Current - Input Bias: 7μA Voltage - Input Offset: 1.5mV Family Name: LMH6703 Categories: Integrated Circuits (ICs) Operating Supply Current: 11mA Manufacturer Package: 8-SOIC Output Current per Channel: 90mA SR - Slew Rate: 4500 V/μs Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V Alternative Parts (Cross-Reference): MAX4224ESA-T; MAX4224ESA+; MAX4223ESA+; MAX4224ESA+T; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779478-LMH6703MA/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.8GHz
Amplifier Type: Current Feedback
Current - Input Bias: 7μA
Voltage - Input Offset: 1.5mV
Family Name: LMH6703
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 90mA
SR - Slew Rate: 4500 V/μs
Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4224ESA-T; MAX4224ESA+; MAX4223ESA+; MAX4224ESA+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LMH6703MA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, BIPolar, PDSO8

Operational Amplifier, 1 Func, BIPolar, PDSO8

Supplier's Site Datasheet
 - LMH6703MA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, BIPolar, PDSO8

Operational Amplifier, 1 Func, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6703MA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6703MA/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMH6703MA/NOPB-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6703MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6703MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6703MA/NOPB
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MA/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6703MA/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6703MA/NOPB
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6703MA/NOPB
Operational Amplifiers - Op Amps LMH6703MA/NOPB
Operational Amplifiers - Op Amps 1.2Ghz Op-Amp

Operational Amplifiers - Op Amps 1.2Ghz Op-Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6703MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6703MA/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6703MA/NOPB
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Op Amp, 1.2Ghz, 4200V/us, Soic-8; No. Of; Msl Texas Instruments - 26AJ6997 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2Ghz, 4200V/us, Soic-8; No. Of; Msl Texas Instruments
26AJ6997
Op Amp, 1.2Ghz, 4200V/us, Soic-8; No. Of; Msl Texas Instruments 26AJ6997
OP AMP, 1.2GHZ, 4200V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 1.2GHZ, 4200V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6703MA/NOPB 687-LMH6703MA/NOPB 779478-LMH6703MA/NOPB LMH6703MA/NOPB LMH6703MA/NOPB-ND LMH6703MA/NOPB LMH6703MA/NOPB LMH6703MA/NOPB LMH6703MA/NOPB 26AJ6997
Product Name LMH6703 1.2 GHz, Low Distortion Op Amp with Shutdown 1.8GHz 1.2GHz 4500V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6703MA/NOPB Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 1.2Ghz, 4200V/us, Soic-8; No. Of; Msl Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 8 to 12 volts 8 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 12500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Linear Comparator IC - 692-AMC23C14DWVR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 27 volts
Power Dissipation (PD) 110 milliwatts
View Details
3 suppliers
 - CLC501AJ-MIL - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers