The LMH6702WGFLQMLV is a high-speed, wideband operational amplifier designed for applications requiring low distortion and high signal fidelity. It features a bandwidth of 720 MHz and a fast slew rate of 3100 V/Oºs, making it suitable for driving high-speed flash A/D and D/A converters. The amplifier operates with a supply voltage of ±5V to ±6V and consumes a supply current of 12.5 mA. It offers low input referred noise at 1.83 nV/,àöHz and low intermodulation distortion, with a typical 3rd harmonic distortion of -67 dBc at 75 MHz. The LMH6702 is stable at unity gain and does not require external compensation, which simplifies design efforts. It is constructed using a current feedback architecture and is available with radiation assurance, making it suitable for high-reliability applications such as radar and communication systems. The device is also compliant with MIL-STD-883 standards, ensuring its reliability in critical applications. Overall, the LMH6702WGFLQMLV is an effective choice for engineers seeking a high-performance operational amplifier for demanding signal processing tasks.
PROTOTYPE
Current Feedback Amplifier 1 Circuit Single-Ended 10-CFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6702WGFLQMLV | LMH6702WGFLQMLV |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 8 volts | |
| Slew Rate | 0.0031 V/µs | 3100 V/µs |
| Package Type | Surface Mount | SOIC; 10-CSOIC (0.241\", 6.12mm Width) |
| Life Cycle Stage | Active | Active |
| Standards | RoHS |