1.7 GHz, Ultra Low Distortion, Wideband Op Amp 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055324-LMH6702MFX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 3100 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 12.5mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
Operational Amplifier, 1 Func, BIPolar, PDSO5
1.7GHz Wideband Op Amp, 3100V/µs Slew Rate, SOT-23 Product overview: LMH6702MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 3100V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 3100V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6702MFX/NOPB can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps 1.7 GHz, Ultra Low Distortion, Wideband Op Amp 5-SOT-23 -40 to 85
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6702MFX/NOPB | 1055324-LMH6702MFX/NOPB | 296-LMH6702MFX/NOPBDKR-ND | LMH6702MFX/NOPB | 687-LMH6702MFX/NOPB | LMH6702MFX/NOPB | LMH6702MFX/NOPB | LMH6702MFX/NOPB | LMH6702MFX/NOPB | LMH6702MFX/NOPB |
| Product Name | LMH6702 1.7 GHz, Ultra Low Distortion, Wideband Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6702MFX/NOPB | Instrumentation, Op Amps, Buffer Amps | 1.7GHz 3100V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | 6 volts | 10 volts | 10 volts | |||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 16100 microamps |