Texas Instruments SOIC Operational Amplifier IC LMH6702MAX

Description
1 CHANNEL, VIDEO AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6702MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6702MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 CHANNEL, VIDEO AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6702MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6702MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Operational Amplifier IC - 687-LMH6702MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-LMH6702MAX
SOIC Operational Amplifier IC 687-LMH6702MAX
1 CHANNEL, VIDEO AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6702MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6702MAX can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6702MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6702MAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6702MAX - 082891-LMH6702MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6702MAX
082891-LMH6702MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6702MAX 082891-LMH6702MAX
Manufacturer: Texas Instruments Win Source Part Number: 082891-LMH6702MAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.7GHz Amplifier Type: Current Feedback Slew Rate: 3100 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V Operating Supply Current: 12.5mA Channel Output Current: 80mA Alternative Parts (Cross-Reference): TSH321ID; NJM2720E; NJM#2720E-TE1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082891-LMH6702MAX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 3100 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 12.5mA
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): TSH321ID; NJM2720E; NJM#2720E-TE1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMH6702MAX 082891-LMH6702MAX
Product Name SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6702MAX
Supply Voltage (VS) 6 volts 10 to 12 volts
Slew Rate 3100 V/µs 3100 V/µs
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; 8-SOIC
Source Current (IS) 12.5 milliamps
Unlock Full Specs
to access all available technical data