The LMH6702 is a wideband, DC-coupled operational amplifier designed for high-speed applications such as flash A-D drivers and video line drivers, offering a −3-dB bandwidth of 1.7 GHz, a slew rate of 3100 V/μs, and a supply current of 12.5 mA. It is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of −40 °C to 85 °C.
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055322-LMH6702MAX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 3100 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 12.5mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, BIPolar, PDSO8
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
1.7GHz Wideband Op Amp, 3100V/µs Slew Rate, 1-Ch, SOIC Product overview: LMH6702MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 3100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 3100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6702MAX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6702MAX/NOPB | 1055322-LMH6702MAX/NOPB | LMH6702MAX/NOPB | 296-LMH6702MAX/NOPBDKR-ND | 687-LMH6702MAX/NOPB | LMH6702MAX/NOPB | LMH6702MAX/NOPB | 815-LMH6702MAX/NOPB | LMH6702MAX/NOPB | LMH6702MAX/NOPB | LMH6702MAX/NOPB |
| Product Name | LMH6702 1.7 GHz, Ultra Low Distortion, Wideband Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6702MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | 1.7GHz 3100V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP CFA 1 CIRCUIT 8SOIC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | 6 volts | 10 volts | 10 volts | ||||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 16100 microamps |