The LMH6702 is a wideband, DC-coupled operational amplifier designed for high-speed data acquisition systems requiring low distortion and noise. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. The device operates with a supply voltage range of ±4 V, has a −3-dB bandwidth of 1.7 GHz, a slew rate of 3100 V/μs, and a supply current of 12.5 mA. It supports an output current of 80 mA and features input-referred noise of 1.83 nV/√Hz. The amplifier is specified for operation from −40°C to 85°C.
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-SOIC -40 to 85
Operational Amplifier
Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 082890-LMH6702MA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 3100 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 12.5mA
Channel Output Current: 80mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
1.7GHz Wideband Op Amp, 3100V/µs Slew Rate, SOIC Product overview: LMH6702MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 3100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 3100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6702MA can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-SOIC -40 to 85
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6702MA | LMH6702MA | 082890-LMH6702MA | 687-LMH6702MA | LMH6702MA-ND | LMH6702MA | LMH6702MA | LMH6702MA | LMH6702MA |
| Product Name | LMH6702 1.7 GHz, Ultra Low Distortion, Wideband Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6702MA | 1.7GHz 3100V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | 5 to 6 volts | 10 volts | |||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 16100 microamps | ||||||||
| GBW | 1700 MHz |