3-Ch 190MHz Op Amp, SOIC, 940V/µs Slew Rate Product overview: LMH6683MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 940V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 940V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6683MAX can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 3 Circuit 14-SOIC
IC OPAMP VFB 3 CIRCUIT 14SOIC
IC OPAMP VFB 3 CIRCUIT 14SOIC
Voltage Feedback Amplifier 3 Circuit 14-SOIC
IC OPAMP VFB 3 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6683MAX | LMH6683MAXTR-ND | LMH6683MAX | LMH6683MAX | LMH6683MAX | LMH6683MAX |
| Product Name | 190MHz 940V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 12 volts | 3 volts | 3 volts | |||
| Slew Rate | 940 V/µs | 940 V/µs | 940 V/µs | 9.40E-4 V/µs | 940 V/µs | |
| Bandwidth | 180 MHz | 190 MHz | 190 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |