190MHz Single Supply, Dual and Triple Operational Amplifiers 14-SOIC -40 to 85
Voltage Feedback Amplifier 3 Circuit 14-SOIC
Voltage Feedback Amplifier 3 Circuit 14-SOIC
Voltage Feedback Amplifier 3 Circuit 14-SOIC
Operational Amplifier, 3 Func, 5000uV Offset-Max, 180MHz Band Width, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 114249-LMH6683MAX/NO
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 190MHz
Amplifier Type: Voltage Feedback
Slew Rate: 940 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 6.5mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Triple Op Amp, 190MHz, 940V/µs, SOIC, 3V-12V Product overview: LMH6683MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 940V, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 940V, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6683MAX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Triple Channel, 190MHz Single Supply, Operational Amplifier 14-SOIC -40 to 85
IC OPAMP VFB 3 CIRCUIT 14SOIC
Voltage Feedback Amplifier 3 Circuit 14-SOIC
IC OPAMP VFB 3 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6683MAX/NOPB | LMH6683MAX/NOPBCT-ND | LMH6683MAX/NOPB | 114249-LMH6683MAX/NOPB | 687-LMH6683MAX/NOPB | LMH6683MAX/NOPB | LMH6683MAX/NOPB | LMH6683MAX/NOPB | LMH6683MAX/NOPB |
| Product Name | LMH6683 190MHz Single Supply, Dual and Triple Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6683MAX/NOPB | 190MHz 940V 3V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 2 V/V | ||||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 3 to 12 volts | 3 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 9500 microamps |