2-Ch 190MHz Video Op Amp, MSOP, 6.5mA Product overview: LMH6682MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 6.5mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 6.5mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6682MMX can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6682MMX | LMH6682MMX-ND | LMH6682MMX | LMH6682MMX | LMH6682MMX |
| Product Name | 190MHz 6.5mA MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 12 volts | ||||
| Slew Rate | 940 V/µs | 940 V/µs | 940 V/µs | 9.40E-4 V/µs | |
| Bandwidth | 180 MHz | 190 MHz | 190 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | -40degC ~ 85degC |