Voltage Feedback Amplifier 2 Circuit 8-VSSOP
2-Ch Op Amp, 190MHz BW, 940V/µs SR, MSOP Product overview: LMH6682MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 940V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 940V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6682MM can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6682MMTR-ND | 687-LMH6682MM | LMH6682MM | LMH6682MM | LMH6682MM |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 190MHz 940V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | ||
| Slew Rate | 940 V/µs | 940 V/µs | 9.40E-4 V/µs | 940 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage (VS) | 3 to 12 volts | 3 volts |