Texas Instruments Dual SOIC Operational Amplifier IC LMH6682MA

Description
Operational Amplifier
Request a Quote Datasheet
Description
Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMH6682MA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Dual SOIC Operational Amplifier IC - 687-LMH6682MA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Operational Amplifier IC
687-LMH6682MA
Dual SOIC Operational Amplifier IC 687-LMH6682MA
IC OP AMP, 2 CHANNEL(S), 1 / Voltage Feedback Amplifier 2 Circuit 8-SOIC Product overview: LMH6682MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6682MA can be used for catalog matching and distributor lookup.

IC OP AMP, 2 CHANNEL(S), 1 / Voltage Feedback Amplifier 2 Circuit 8-SOIC Product overview: LMH6682MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6682MA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LMH6682MA - 1201578-LMH6682MA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LMH6682MA
1201578-LMH6682MA
Linear - Linear - Amplifiers - Audio - LMH6682MA 1201578-LMH6682MA
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201578-LMH6682MA Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201578-LMH6682MA
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Audio Amplifiers - LMH6682MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LMH6682MA
Audio Amplifiers LMH6682MA
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number LMH6682MA 687-LMH6682MA 1201578-LMH6682MA LMH6682MA
Product Name Dual SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Audio - LMH6682MA Audio Amplifiers
Package Type SOIC; SOIC8 Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete
Slew Rate 940 V/µs
Bandwidth 190 MHz 190 MHz
Unlock Full Specs
to access all available technical data