Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6672MRX LMH6672MRX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071584-LMH6672MRX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 135 V/μs Current - Input Bias: 8μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 7.2mA Channel Output Current: 525mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071584-LMH6672MRX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 135 V/μs Current - Input Bias: 8μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 7.2mA Channel Output Current: 525mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6672MRX - 071584-LMH6672MRX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6672MRX
071584-LMH6672MRX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6672MRX 071584-LMH6672MRX
Manufacturer: Texas Instruments Win Source Part Number: 071584-LMH6672MRX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 135 V/μs Current - Input Bias: 8μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 7.2mA Channel Output Current: 525mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071584-LMH6672MRX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 90MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 7.2mA
Channel Output Current: 525mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Operational Amplifier IC
687-LMH6672MRX
Dual Operational Amplifier IC 687-LMH6672MRX
DUAL OP-AMP, 4000uV OFFSET-MAX, PDSO8, PLASTIC, SOP-8 Product overview: LMH6672MRX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6672MRX can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 4000uV OFFSET-MAX, PDSO8, PLASTIC, SOP-8 Product overview: LMH6672MRX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6672MRX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071584-LMH6672MRX 687-LMH6672MRX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6672MRX Dual Operational Amplifier IC
Supply Voltage (VS) 5 to 12 volts 6 volts
Source Current (IS) 7.2 milliamps
VOS 0.1000 millivolts
IBIAS 8 µA
Slew Rate 135 V/µs 135 V/µs
Unlock Full Specs
to access all available technical data