Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments LMH6672MR/NOPB.

Description
No. of Amplifiers:2 Amplifier; Bandwidth:90MHz; Slew Rate:135V/µs; Supply Voltage Range:± 2.5V to ± 6.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:2 Amplifier; Bandwidth:90MHz; Slew Rate:135V/µs; Supply Voltage Range:± 2.5V to ± 6.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 14AC9305 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
14AC9305
No. Of Amplifiers Texas Instruments 14AC9305
No. of Amplifiers:2 Amplifier; Bandwidth:90MHz; Slew Rate:135V/µs; Supply Voltage Range:± 2.5V to ± 6.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:90MHz; Slew Rate:135V/µs; Supply Voltage Range:± 2.5V to ± 6.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 14AC9305
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Class D Audio Amplifier ICs - IR4321M - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type PQFN 22 pins
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
3 suppliers
Texas Instruments - TPS7H5001 SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Power Operational Amplifiers; PWM Amplifiers
View Details