The LMH6672 is a dual, high-speed operational amplifier designed for high output current applications such as xDSL line drivers. It is available in an 8-pin SOIC package measuring 4.89mm × 3.90mm, with operation supported from 5V to 12V single supplies. The device provides a differential output voltage swing of up to 19.2Vpp into a 50Ω load, a slew rate of 135V/μs, and a 90MHz bandwidth at a gain of +2V/V. Each amplifier draws 7.2mA of supply current and is stable for gains of +2V/V or higher. The part operates from -40°C to 150°C and meets RoHS standards with a lead finish of tin and a moisture sensitivity level of 1. The LMH6672MAX/NOPB variant is packaged in an 8-pin SOIC, tape and reel format for surface mount assembly.
Dual, High Output Current, High Speed Op Amp 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Dual 90MHz Op Amp, 200mA Output, 135V/µs Slew Rate, SOIC N Product overview: LMH6672MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 200mA, 135V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90MHz, 200mA, 135V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6672MAX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 019548-LMH6672MAX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 90MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 7.2mA
Channel Output Current: 525mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual, High Output Current, High Speed Op Amp 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6672MAX/NOPB | LMH6672MAX/NOPB-ND | 687-LMH6672MAX/NOPB | LMH6672MAX/NOPB | 019548-LMH6672MAX/NOPB | LMH6672MAX/NOPB | LMH6672MAX/NOPB | LMH6672MAX/NOPB | LMH6672MAX/NOPB | LMH6672MAX/NOPB |
| Product Name | LMH6672 Dual, High Output Current, High Speed Op Amp | Instrumentation, Op Amps, Buffer Amps | Dual 90MHz 200mA 135V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6672MAX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 2 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 6 volts | 5 to 12 volts | 5 volts | 5 volts | |||||
| VOS | 5.5 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 9000 microamps |