Voltage Feedback Amplifier 2 Circuit 8-VSSOP
2-Ch 260MHz Audio Amp, 120mA Out, VSSOP, SM Product overview: LMH6655MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6655MMX can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6655MMX-ND | 687-LMH6655MMX | LMH6655MMX | LMH6655MMX | LMH6655MMX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 260MHz 120mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |
| Supply Voltage (VS) | 6 volts | 4.5 volts |