Texas Instruments LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers LMH6655MM/NOPB

Description
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers - LMH6655MM/NOPB - Texas Instruments
Dallas, TX, United States
LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers
LMH6655MM/NOPB
LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers LMH6655MM/NOPB
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-VSSOP -40 to 85

Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 260MHz 200V MSOP Operational Amplifier IC
687-LMH6655MM/NOPB
Dual 260MHz 200V MSOP Operational Amplifier IC 687-LMH6655MM/NOPB
Dual Op Amp, 260MHz, 200V/µs, 70dB CMRR, MSOP Product overview: LMH6655MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 260MHz, 200V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 260MHz, 200V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6655MM/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 260MHz, 200V/µs, 70dB CMRR, MSOP Product overview: LMH6655MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 260MHz, 200V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 260MHz, 200V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6655MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6655MM/NOPB - 1055316-LMH6655MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6655MM/NOPB
1055316-LMH6655MM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6655MM/NOPB 1055316-LMH6655MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055316-LMH6655MM/NO PB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 200 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 4.5mA Channel Output Current: 120mA Gain Bandwidth Product (GBP): 260MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055316-LMH6655MM/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 4.5mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 260MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6655MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6655MM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6655MM/NOPBDKR-ND
Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6655MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6655MM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6655MM/NOPBCT-ND
Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6655MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6655MM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6655MM/NOPBTR-ND
Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
 - LMH6655MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6655MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6655MM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6655MM/NOPB
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6655MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6655MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6655MM/NOPB
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6655MM/NOPB
Operational Amplifiers - Op Amps LMH6655MM/NOPB
Operational Amplifiers - Op Amps 2.7V 55MHz RRIO Amp

Operational Amplifiers - Op Amps 2.7V 55MHz RRIO Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6655MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6655MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6655MM/NOPB
Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Voltage Feedback Amplifier 2 Circuit 8-VSSOP

Buy Now
Audio Amplifiers - LMH6655MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LMH6655MM/NOPB
Audio Amplifiers LMH6655MM/NOPB
LMH6655 DUAL CHANNEL, LOW POWER,

LMH6655 DUAL CHANNEL, LOW POWER,

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6655MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6655MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6655MM/NOPB
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMH6655MM/NOPB 687-LMH6655MM/NOPB 1055316-LMH6655MM/NOPB LMH6655MM/NOPBDKR-ND LMH6655MM/NOPB LMH6655MM/NOPB LMH6655MM/NOPB LMH6655MM/NOPB LMH6655MM/NOPB LMH6655MM/NOPB LMH6655MM/NOPB
Product Name LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers Dual 260MHz 200V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6655MM/NOPB Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Audio Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,VSSOP Tape and Reel SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; VSSOP8 Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 volts 4.5 to 12 volts 4.5 volts 4.5 volts
Slew Rate 200 V/µs 200 V/µs 200 V/µs 2.00E-4 V/µs 200 V/µs 200 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA115 Precision Instrumentation Amplifier - INA115AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details