The LMH6655 is a dual low power, 250 MHz voltage feedback amplifier designed for applications such as ADC drivers and consumer video. It operates from ±2.5 V to ±6 V with a supply current of 4.5 mA per channel, a slew rate of 200 V/µs, and unity-gain bandwidth of 250 MHz. The device features an input common mode voltage range extending 150 mV below the negative rail and within 1.3 V of the positive rail. The LMH6655MAX variant is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and an operating temperature range of -40 °C to 85 °C.
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-SOIC -40 to 85
2-Ch 260MHz Audio Amp, SOIC, 200V/µs Slew Rate Product overview: LMH6655MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6655MAX can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP VFB 2 CIRCUIT 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6655MAX | 687-LMH6655MAX | LMH6655MAX-ND | 815-LMH6655MAX | LMH6655MAX | LMH6655MAX | LMH6655MAX |
| Product Name | LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers | 260MHz 200V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP VFB 2 CIRCUIT 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | SOIC,VSSOP | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Supply Voltage (VS) | 6 volts | 4.5 volts | |||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Bandwidth | 260 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |