Texas Instruments LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers LMH6655MA

Description
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-SOIC -40 to 85
Request a Quote
Description
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6655MA is a dual, low-power, 250 MHz voltage feedback amplifier in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates from ±2.5 V to ±6 V supply voltage, consuming 4.5 mA per channel, with a slew rate of 200 V/µs and unity-gain bandwidth of 250 MHz. Input voltage noise is 4.5 nV/√Hz and input current noise is 1.7 pA/√Hz. The input common mode range extends from −5.15 V to +3.7 V, and output swing reaches −3.6 V to +3.4 V into a 100 Ω load. It is rated for operation from −40 °C to 85 °C and meets TI's advanced VIP10™ process requirements.

Datasheet Summary
Powered by GS/AI

The LMH6655MA is a dual, low-power, 250 MHz voltage feedback amplifier in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates from ±2.5 V to ±6 V supply voltage, consuming 4.5 mA per channel, with a slew rate of 200 V/µs and unity-gain bandwidth of 250 MHz. Input voltage noise is 4.5 nV/√Hz and input current noise is 1.7 pA/√Hz. The input common mode range extends from −5.15 V to +3.7 V, and output swing reaches −3.6 V to +3.4 V into a 100 Ω load. It is rated for operation from −40 °C to 85 °C and meets TI's advanced VIP10™ process requirements.

Suppliers

Company
Product
Description
Supplier Links
LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers - LMH6655MA - Texas Instruments
Dallas, TX, United States
LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers
LMH6655MA
LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers LMH6655MA
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-SOIC -40 to 85

Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6655MA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6655MA-ND
Instrumentation, Op Amps, Buffer Amps LMH6655MA-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - LMH6655MA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
 - LMH6655MA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LMH6655MA
Operational Amplifier IC 687-LMH6655MA
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: LMH6655MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6655MA can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: LMH6655MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6655MA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6655MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6655MA
Instrumentation, OP Amps, Buffer Amps LMH6655MA
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6655MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6655MA
Instrumentation, OP Amps, Buffer Amps LMH6655MA
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6655MA
Operational Amplifiers - Op Amps LMH6655MA
Operational Amplifiers - Op Amps Dual Channel, Low Power, 250 MHz, Low Noise Amplifiers 8-SOIC -40 to 85

Operational Amplifiers - Op Amps Dual Channel, Low Power, 250 MHz, Low Noise Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6655MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6655MA
Integrated Circuits (ICs) - Linear - Amplifiers LMH6655MA
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6655MA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6655MA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6655MA
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6655MA LMH6655MA-ND LMH6655MA 687-LMH6655MA LMH6655MA LMH6655MA LMH6655MA LMH6655MA LMH6655MA
Product Name LMH6655 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Source Current (IS) 4.5 milliamps 4.5 milliamps 4.5 milliamps 4.5 milliamps
Slew Rate 200 V/µs 200 V/µs 200 V/µs 200 V/µs 2.00E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage EOL/LTB Active Declining; Not For New Designs Active
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers