The LMH6654MF is a single low power, high-speed voltage feedback amplifier designed for applications requiring a bandwidth of 250 MHz. It operates with a supply voltage range of ±2.5V to ±6V and consumes only 4.5 mA per channel, making it suitable for power-sensitive applications. The amplifier features a low input voltage noise of 4.5 nV/,àöHz and a low input current noise of 1.7 pA/,àöHz, which enhances the signal-to-noise ratio. It supports a wide output voltage swing from -3.6V to 3.4V with a load of 100,Ѷ and has a slew rate of 200 V/µs. The LMH6654MF is packaged in a compact 5-Pin SOT-23, facilitating integration into space-constrained designs. It is ideal for use in ADC drivers, consumer video applications, active filters, and pre-amplifiers.
Single/Dual Low Power, 250 MHz, Low Noise Amplifiers 5-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1201559-LMH6654MF
Packaging: Reel
Mounting Style: SMD
Supply Current: 4.5mA
Amplifier Type: Voltage Feedback
Slew Rate: 200V/μs
Gain Bandwidth Product: 260MHz
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 120mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6654
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: LMH6654MF from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6654MF can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single Channel, Low Power, 250 MHz, Low Noise Amplifiers 5-SOT-23 -40 to 85
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6654MF | LMH6654MFTR-ND | LMH6654MF | 1201559-LMH6654MF | 687-LMH6654MF | LMH6654MF | LMH6654MF | LMH6654MF | LMH6654MF | LMH6654MF |
| Product Name | LMH6654 Single/Dual Low Power, 250 MHz, Low Noise Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6654MF | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Package Type | SOIC,SOT-23 | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Bulk | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Life Cycle Stage | NRND | Declining; Not For New Designs | Active | Active |