Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6654MAX LMH6654MAX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201558-LMH6654MAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201558-LMH6654MAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6654MAX - 1201558-LMH6654MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6654MAX
1201558-LMH6654MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6654MAX 1201558-LMH6654MAX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201558-LMH6654MAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201558-LMH6654MAX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
260MHz 200V SOIC Operational Amplifier IC
687-LMH6654MAX
260MHz 200V SOIC Operational Amplifier IC 687-LMH6654MAX
260MHz 1CH Video Amplifier, SOIC-8, 200V/µs Slew Rate Product overview: LMH6654MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6654MAX can be used for catalog matching and distributor lookup.

260MHz 1CH Video Amplifier, SOIC-8, 200V/µs Slew Rate Product overview: LMH6654MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6654MAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1201558-LMH6654MAX 687-LMH6654MAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6654MAX 260MHz 200V SOIC Operational Amplifier IC
Supply Voltage (VS) 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers