Texas Instruments LMH6647 2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option LMH6647MF

Description
2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6647 2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option - LMH6647MF - Texas Instruments
Dallas, TX, United States
LMH6647 2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option
LMH6647MF
LMH6647 2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option LMH6647MF
2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option 6-SOT-23 -40 to 85

2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
55MHz 650uA SOT-23 Operational Amplifier IC
687-LMH6647MF
55MHz 650uA SOT-23 Operational Amplifier IC 687-LMH6647MF
1-Ch Op Amp, 55MHz, 650uA, SOT-23, Rail-to-Rail Product overview: LMH6647MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 650uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 650uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6647MF can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 55MHz, 650uA, SOT-23, Rail-to-Rail Product overview: LMH6647MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 650uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 650uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6647MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36250-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36250-2-ND
Instrumentation, Op Amps, Buffer Amps 296-36250-2-ND
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6647MF - 071583-LMH6647MF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6647MF
071583-LMH6647MF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6647MF 071583-LMH6647MF
Manufacturer: Texas Instruments Win Source Part Number: 071583-LMH6647MF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail -3db Bandwidth: 55MHz Amplifier Type: Voltage Feedback Slew Rate: 22 V/μs Current - Input Bias: 650nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V Operating Supply Current: 725μA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 071583-LMH6647MF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 55MHz
Amplifier Type: Voltage Feedback
Slew Rate: 22 V/μs
Current - Input Bias: 650nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 725μA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6647MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6647MF
Integrated Circuits (ICs) - Linear - Amplifiers LMH6647MF
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6647MF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6647MF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6647MF
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6647MF
Operational Amplifiers - Op Amps LMH6647MF
Operational Amplifiers - Op Amps Single Channel, 2.7V, 650-A, 55MHz, Rail-to-Rail Input and Output Amplifier with Shutdown 6-SOT-23 -40 to 85

Operational Amplifiers - Op Amps Single Channel, 2.7V, 650-A, 55MHz, Rail-to-Rail Input and Output Amplifier with Shutdown 6-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6647MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6647MF
Instrumentation, OP Amps, Buffer Amps LMH6647MF
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6647MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6647MF
Instrumentation, OP Amps, Buffer Amps LMH6647MF
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6647MF 687-LMH6647MF 296-36250-2-ND 071583-LMH6647MF LMH6647MF LMH6647MF LMH6647MF LMH6647MF LMH6647MF
Product Name LMH6647 2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option 55MHz 650uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6647MF Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type SOIC,SOT-23 Tape and Reel SOT; SOT-23-6 SOT; SOT23; SOT-23-6 Surface Mount SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6
Supply Voltage (VS) 2.5 to 12 volts 2.5 to 12 volts 2.5 volts
Slew Rate 22 V/µs 22 V/µs 22 V/µs 2.20E-5 V/µs 22 V/µs 22 V/µs
Bandwidth 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKJ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers