55MHz Op Amp, 1.25-12V, 20mA Out, SOIC-8 Product overview: LMH6647MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 12V, 20mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 12V, 20mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6647MA can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6647MA | LMH6647MA-ND | LMH6647MA | LMH6647MA | LMH6647MA | LMH6647MA |
| Product Name | 55MHz 12V 20mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.5 to 12 volts | 12 volts | ||||
| Slew Rate | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | ||
| Bandwidth | 55 MHz | 55 MHz | 55 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |