2.7V, 650?A, 55MHz Rail-to-Rail Input and Output Amplifiers with Shutdown Option 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201553-LMH6646MMX/N
Series: VIP10
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 55MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 650nA
Voltage - Input Offset: 1mV
Family Name: LMH6646
Categories: Integrated Circuits (ICs)
Operating Supply Current: 725μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 20mA
SR - Slew Rate: 22 V/μs
Dual Supply Voltage (±): 2.5 V ~ 12 V, ±1.25 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4017EUA+T; MAX4017EUA; MAX4392EUA+T;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
55MHz Op Amp, Dual Channel, 650nA Ib, VSSOP, Rail-to-Rail Product overview: LMH6646MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 55MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 55MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6646MMX/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
IC OP AMP 2CH 8-VSSOP
IC OP AMP 2CH 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Channel, 2.7V, 650-A, 55MHz Rail-to-Rail Input and Output Amplifier 8-VSSOP -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6646MMX/NOPB | 1201553-LMH6646MMX/NOPB | 687-LMH6646MMX/NOPB | 296-LMH6646MMX/NOPBTR-ND | LMH6646MMX/NOPB | LMH6646MMX/NOPB | LMH6646MMX/NOPB | LMH6646MMX/NOPB |
| Product Name | LMH6646 2.7V, 650?A, 55MHz Rail-to-Rail Input and Output Amplifiers with Shutdown Option | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6646MMX/NOPB | Dual 55MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Source Current (IS) | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.6500 µA | 0.6500 µA |