The LMH6646MM is a dual rail-to-rail input and output voltage feedback amplifier designed for low voltage operation, with a supply voltage range of 2.5V to 12V. It features a bandwidth of 55MHz and a slew rate of 22V/µs, making it suitable for high-speed applications. The device consumes a low supply current of 650µA per channel while providing a linear output current capability of ±20mA, allowing it to drive heavier loads effectively. The input common mode voltage range exceeds the supply rails by 0.3V, and the output voltage can swing to within 20mV of either rail, ensuring a wide dynamic range. The LMH6646MM is available in an 8-pin MSOP package, making it a compact choice for applications where board space is limited. It is ideal for use in active filters, high-speed portable devices, and multiplexing applications.
2.7V, 650?A, 55MHz Rail-to-Rail Input and Output Amplifiers with Shutdown Option 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201551-LMH6646MM
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 55MHz
Supply Current: 725μA
Amplifier Type: Voltage Feedback
Slew Rate: 22V/μs
Current - Input Bias: 650nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): ADA4807-2ARMZ-R7; TLV2242IDGKR; TS462CS; LMH6646MM;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6646
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12V, ±1.25V ~ 6V
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP Product overview: LMH6646MM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6646MM can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Channel, 2.7V, 650-A, 55MHz Rail-to-Rail Input and Output Amplifier 8-VSSOP -40 to 85
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6646MM | 1201551-LMH6646MM | 296-36278-2-ND | 687-LMH6646MM | LMH6646MM | LMH6646MM | LMH6646MM | LMH6646MM | LMH6646MM |
| Product Name | LMH6646 2.7V, 650?A, 55MHz Rail-to-Rail Input and Output Amplifiers with Shutdown Option | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6646MM | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Bulk | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 2.5 to 12 volts | 12 volts | |||||||
| Source Current (IS) | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |