Texas Instruments High-Performance Analog Dual 55MHz 22V SOIC Operational Amplifier IC LMH6646MAX

Description
Dual Op Amp, 55MHz BW, 22V/µs SR, SOIC-8 Product overview: LMH6646MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 55MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 55MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6646MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 55MHz BW, 22V/µs SR, SOIC-8 Product overview: LMH6646MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 55MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 55MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6646MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 55MHz 22V SOIC Operational Amplifier IC
687-LMH6646MAX
Dual 55MHz 22V SOIC Operational Amplifier IC 687-LMH6646MAX
Dual Op Amp, 55MHz BW, 22V/µs SR, SOIC-8 Product overview: LMH6646MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 55MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 55MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6646MAX can be used for catalog matching and distributor lookup.

Dual Op Amp, 55MHz BW, 22V/µs SR, SOIC-8 Product overview: LMH6646MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 55MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 55MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6646MAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6646MAX - 089418-LMH6646MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6646MAX
089418-LMH6646MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6646MAX 089418-LMH6646MAX
Manufacturer: Texas Instruments Win Source Part Number: 089418-LMH6646MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail -3db Bandwidth: 55MHz Amplifier Type: Voltage Feedback Slew Rate: 22 V/μs Current - Input Bias: 650nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V Operating Supply Current: 725μA Channel Output Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089418-LMH6646MAX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 55MHz
Amplifier Type: Voltage Feedback
Slew Rate: 22 V/μs
Current - Input Bias: 650nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 725μA
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6646MAX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6646MAX-ND
Instrumentation, Op Amps, Buffer Amps LMH6646MAX-ND
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6646MAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6646MAX
Integrated Circuits (ICs) - Linear - Amplifiers LMH6646MAX
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6646MAX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6646MAX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6646MAX
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6646MAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6646MAX
Instrumentation, OP Amps, Buffer Amps LMH6646MAX
Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMH6646MAX 089418-LMH6646MAX LMH6646MAX-ND LMH6646MAX LMH6646MAX LMH6646MAX
Product Name Dual 55MHz 22V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6646MAX Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 12 volts 2.5 to 12 volts 2.5 volts
Slew Rate 22 V/µs 22 V/µs 22 V/µs 2.20E-5 V/µs 22 V/µs
Bandwidth 55 MHz 55 MHz 55 MHz 55 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD624BD - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers