LMH6645MFX is a single, rail-to-rail input and output voltage feedback amplifier with micro-power shutdown capability, operating from 2.5 V to 12 V supply voltage. It offers a bandwidth of 55 MHz, a slew rate of 22 V/μs, and a supply current of 650 μA per channel. The output swings within 20 mV of the supply rails and accepts common-mode input voltages 0.3 V beyond the rails. It is housed in a SOT-23-5 package measuring 2.92 mm × 1.60 mm and is rated for operation from -40 °C to 85 °C.
2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 091612-LMH6645MFX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 55MHz
Amplifier Type: Voltage Feedback
Slew Rate: 22 V/μs
Current - Input Bias: 650nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 725μA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): LT6003CS5#TRPBF; LMH6642MFXEP; THS4221DBVT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: LMH6645MFX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6645MFX can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6645MFX | 091612-LMH6645MFX | 687-LMH6645MFX | LMH6645MFX | LMH6645MFXTR-ND | LMH6645MFX | 815-LMH6645MFX | LMH6645MFX | LMH6645MFX | LMH6645MFX |
| Product Name | LMH6645 2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6645MFX | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 1 CIRCUIT SOT23-5 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | Bulk | SOP; TSOP5/6 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | |
| Supply Voltage (VS) | 2.5 to 12 volts | 2.5 volts | ||||||||
| Source Current (IS) | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | 0.7250 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| IBIAS | 0.6500 µA | 0.6500 µA | 0.6500 µA |