Texas Instruments High-Performance Analog Analog Switches - Special Purpose LMH6574MAX/NOPB

Description
Video Switch IC 1 Channel 14-SOIC
Request a Quote Datasheet
Description
Video Switch IC 1 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - 296-35333-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-35333-2-ND
Analog Switches - Special Purpose 296-35333-2-ND
Video Switch IC 1 Channel 14-SOIC

Video Switch IC 1 Channel 14-SOIC

Buy Now Datasheet
Analog Switches - Special Purpose - 296-35333-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-35333-1-ND
Analog Switches - Special Purpose 296-35333-1-ND
Video Switch IC 1 Channel 14-SOIC

Video Switch IC 1 Channel 14-SOIC

Buy Now Datasheet
Analog Switches - Special Purpose - 296-35333-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-35333-6-ND
Analog Switches - Special Purpose 296-35333-6-ND
Video Switch IC 1 Channel 14-SOIC

Video Switch IC 1 Channel 14-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - LMH6574MAX/NOPB - 019537-LMH6574MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH6574MAX/NOPB
019537-LMH6574MAX/NOPB
Interface - Interface - Analog Switches - Special Purpose - LMH6574MAX/NOPB 019537-LMH6574MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019537-LMH6574MAX/NO PB Packaging: Reel - TR Features: Buffered Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Single Supply Voltage (V+): 6 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019537-LMH6574MAX/NOPB
Packaging: Reel - TR
Features: Buffered
Applications: Video
-3db Bandwidth: 500MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Single Supply Voltage (V+): 6 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - LMH6574MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
LMH6574MAX/NOPB
Analog Switches - Special Purpose LMH6574MAX/NOPB
Video Switch IC 1 Channel 14-SOIC

Video Switch IC 1 Channel 14-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-35333-2-ND 019537-LMH6574MAX/NOPB LMH6574MAX/NOPB
Product Name Analog Switches - Special Purpose Interface - Interface - Analog Switches - Special Purpose - LMH6574MAX/NOPB Analog Switches - Special Purpose
Configuration 4x1 4x1
Supply Voltage (VS) 3 to 12 volts 6 to 12 volts
Bandwidth 500 MHz 500 MHz 500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Analog Switch and Multiplexer IC - 743-CBT16211DGG,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers