4:1 Hi-Speed Video Multiplexer,LMH6574M
4:1 Hi-Speed Video Multiplexer,LMH6574M
4:1 Hi-Speed Video Multiplexer,LMH6574M
500MHz 4:1 Mux IC, SOIC, Dual Supply Product overview: LMH6574MA/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 500MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6574MA/NOPB can be used for catalog matching and distributor lookup.
Video Switch IC 1 Channel 14-SOIC
Video Switch IC 1 Channel 14-SOIC
Switch IC Channel
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 6515772P | 6515772 | 780-LMH6574MA/NOPB | LMH6574MA/NOPB-ND | LMH6574MA/NOPB | LMH6574MA/NOPB |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Dual 500MHz SOIC Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Configuration | 4x1; Single 4:1 | 4x1; Single 4:1 | 4x1 | |||
| Package Type | SOIC; SOIC | SOIC; Soic | Rail/Tube | SOIC; "14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Number of Pins | 14 | 14 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |