4-CHANNEL, VIDEO MULTIPLEXER, PDSO8, SOIC-8 Product overview: LMH6570MAX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6570MAX can be used for catalog matching and distributor lookup.
Video Switch IC 1 Channel 8-SOIC
Video Switch IC 1 Channel 8-SOIC
Video Switch IC 1 Channel 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-LMH6570MAX | LMH6570MAX-ND | LMH6570MAX |
| Product Name | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Supply Voltage (VS) | 9 volts | 3 to 12 volts | |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz |
| Min Operating Current | 16 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |