Texas Instruments High-Performance Analog Evaluation Boards - Op Amps - LMH6553SDEVAL/NOPB LMH6553SDEVAL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779465-LMH6553SDEVAL /NOPB Operating Temperature Range: -40°C ~ 125°C Output Type: Differential -3db Bandwidth: 900MHz Amplifier Type: Current Feedback Supplied Contents: Board(s) Utilized IC / Part: LMH6553 Family Name: LMH6553 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 29.1mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 120mA SR - Slew Rate: 2300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779465-LMH6553SDEVAL /NOPB Operating Temperature Range: -40°C ~ 125°C Output Type: Differential -3db Bandwidth: 900MHz Amplifier Type: Current Feedback Supplied Contents: Board(s) Utilized IC / Part: LMH6553 Family Name: LMH6553 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 29.1mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 120mA SR - Slew Rate: 2300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - LMH6553SDEVAL/NOPB - 779465-LMH6553SDEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LMH6553SDEVAL/NOPB
779465-LMH6553SDEVAL/NOPB
Evaluation Boards - Op Amps - LMH6553SDEVAL/NOPB 779465-LMH6553SDEVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779465-LMH6553SDEVAL /NOPB Operating Temperature Range: -40°C ~ 125°C Output Type: Differential -3db Bandwidth: 900MHz Amplifier Type: Current Feedback Supplied Contents: Board(s) Utilized IC / Part: LMH6553 Family Name: LMH6553 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 29.1mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 120mA SR - Slew Rate: 2300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779465-LMH6553SDEVAL/NOPB
Operating Temperature Range: -40°C ~ 125°C
Output Type: Differential
-3db Bandwidth: 900MHz
Amplifier Type: Current Feedback
Supplied Contents: Board(s)
Utilized IC / Part: LMH6553
Family Name: LMH6553
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 29.1mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 120mA
SR - Slew Rate: 2300 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amp Evaluation Boards - 296-45778-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-45778-ND
Op Amp Evaluation Boards 296-45778-ND
EVAL BOARD FOR LMH6553

EVAL BOARD FOR LMH6553

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LMH6553SDEVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LMH6553SDEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LMH6553SDEVAL/NOPB
BOARD EVAL FOR LMH6553

BOARD EVAL FOR LMH6553

Supplier's Site
Op Amp Evaluation Boards - LMH6553SDEVAL/NOPB - ODG (Origin Data Global)
Shenzhen, China
Op Amp Evaluation Boards
LMH6553SDEVAL/NOPB
Op Amp Evaluation Boards LMH6553SDEVAL/NOPB
BOARD EVAL FOR LMH6553

BOARD EVAL FOR LMH6553

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779465-LMH6553SDEVAL/NOPB 296-45778-ND LMH6553SDEVAL/NOPB LMH6553SDEVAL/NOPB
Product Name Evaluation Boards - Op Amps - LMH6553SDEVAL/NOPB Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards Op Amp Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-1781-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
4 suppliers
Specs
Category Developement Board
View Details