Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Op Amps LMH32401RGTEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321010-LMH32401RGTE VM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Box Standard Package: 1 Output Type: Differential -3db Bandwidth: 500 MHz Amplifier Type: Transimpedance Slew Rate: 1100V/µs Current - Output / Channel: 26.6 mA Voltage - Supply, Single/Dual (±): 3V ~ 3.45V Supplied Contents: Board(s) Utilized IC / Part: LMH32401 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 29 mA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9810 Other Part Number: 296-LMH32401RGTEVM Base Product Number: LMH32401 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321010-LMH32401RGTE VM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Box Standard Package: 1 Output Type: Differential -3db Bandwidth: 500 MHz Amplifier Type: Transimpedance Slew Rate: 1100V/µs Current - Output / Channel: 26.6 mA Voltage - Supply, Single/Dual (±): 3V ~ 3.45V Supplied Contents: Board(s) Utilized IC / Part: LMH32401 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 29 mA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9810 Other Part Number: 296-LMH32401RGTEVM Base Product Number: LMH32401 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps - 1321010-LMH32401RGTEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
1321010-LMH32401RGTEVM
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps 1321010-LMH32401RGTEVM
Manufacturer: Texas Instruments Win Source Part Number: 1321010-LMH32401RGTE VM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Box Standard Package: 1 Output Type: Differential -3db Bandwidth: 500 MHz Amplifier Type: Transimpedance Slew Rate: 1100V/µs Current - Output / Channel: 26.6 mA Voltage - Supply, Single/Dual (±): 3V ~ 3.45V Supplied Contents: Board(s) Utilized IC / Part: LMH32401 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 29 mA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9810 Other Part Number: 296-LMH32401RGTEVM Base Product Number: LMH32401 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321010-LMH32401RGTEVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Packaging: Box
Standard Package: 1
Output Type: Differential
-3db Bandwidth: 500 MHz
Amplifier Type: Transimpedance
Slew Rate: 1100V/µs
Current - Output / Channel: 26.6 mA
Voltage - Supply, Single/Dual (±): 3V ~ 3.45V
Supplied Contents: Board(s)
Utilized IC / Part: LMH32401
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 29 mA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9810
Other Part Number: 296-LMH32401RGTEVM
Base Product Number: LMH32401
RoHS Status: ROHS3 Compliant

Buy Now
Op Amp Evaluation Boards - 296-LMH32401RGTEVM-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-LMH32401RGTEVM-ND
Op Amp Evaluation Boards 296-LMH32401RGTEVM-ND
EVAL BOARD FOR LMH32401

EVAL BOARD FOR LMH32401

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LMH32401RGTEVM - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LMH32401RGTEVM
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LMH32401RGTEVM
LMH32401 TRANSIMPEDANCE AMPLIFIE

LMH32401 TRANSIMPEDANCE AMPLIFIE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1321010-LMH32401RGTEVM 296-LMH32401RGTEVM-ND LMH32401RGTEVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Op Amps Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY7113 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,BPGE-542R+,GE0805C-3,50OHM - TB-1028+ - Mini-Circuits
Specs
Category Developement Board
View Details