Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMH2191TME/NOPB LMH2191TME/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019530-LMH2191TME/NO PB Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019530-LMH2191TME/NO PB Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMH2191TME/NOPB - 019530-LMH2191TME/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMH2191TME/NOPB
019530-LMH2191TME/NOPB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMH2191TME/NOPB 019530-LMH2191TME/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019530-LMH2191TME/NO PB Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019530-LMH2191TME/NOPB
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Maximum Input Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - LMH2191TME/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
LMH2191TME/NOPBCT-ND
Clock Buffers, Drivers LMH2191TME/NOPBCT-ND
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFBGA, DSBGA

Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFBGA, DSBGA

Buy Now Datasheet
Clock Buffers, Drivers - LMH2191TME/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
LMH2191TME/NOPBDKR-ND
Clock Buffers, Drivers LMH2191TME/NOPBDKR-ND
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFBGA, DSBGA

Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFBGA, DSBGA

Buy Now Datasheet
Clock Buffers, Drivers - LMH2191TME/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
LMH2191TME/NOPBTR-ND
Clock Buffers, Drivers LMH2191TME/NOPBTR-ND
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFBGA, DSBGA

Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-WFBGA, DSBGA

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - LMH2191TME/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMH2191TME/NOPB
Clock/Timing - Clock Buffers, Drivers LMH2191TME/NOPB
IC CLK BUFFER 1:2 52MHZ 8DSBGA

IC CLK BUFFER 1:2 52MHZ 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 019530-LMH2191TME/NOPB LMH2191TME/NOPBCT-ND LMH2191TME/NOPB
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMH2191TME/NOPB Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface Clock Clock
Package Type Surface Mount; 8-DSBGA Surface Mount; 8-WFBGA, DSBGA Surface Mount; Surface Mount
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC340 1-to-8 clock driver with tight AC specification - CDC340DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details