Clock Fanout Buffer (Distribution) IC 1:4 27MHz 16-WFBGA, DSBGA
Clock Fanout Buffer (Distribution) IC 1:4 27MHz 16-WFBGA, DSBGA
Clock Fanout Buffer (Distribution) IC 1:4 27MHz 16-WFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1055258-LMH2190TM-38
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LMH2190 Quad Channel 27 MHz Clock Tree Driver with I2C Interface
LMH2190 Quad Channel 27 MHz Clock Tree Driver with I2C Interface
IC CLK BUFFER 1:4 27MHZ 16DSBGA
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMH2190TM-38/NOPBCT-ND | 1055258-LMH2190TM-38/NOPB | LMH2190TM-38/NOPB | LMH2190TM-38/NOPB |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMH2190TM-38/NOPB | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | Clock | Clock | I2C | |
| Package Type | Surface Mount; 16-WFBGA, DSBGA | Surface Mount; 16-DSBGA | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts |