Texas Instruments RF Detectors - LMH2121TME/NOPB LMH2121TME/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055253-LMH2121TME/N OPB Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: CDMA, GSM, EDGE, W-CDMA Input Range: -28dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.6 V to 3.3 V Operating Supply Current: 3.4mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055253-LMH2121TME/N OPB Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: CDMA, GSM, EDGE, W-CDMA Input Range: -28dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.6 V to 3.3 V Operating Supply Current: 3.4mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMH2121TME/NOPB - 1055253-LMH2121TME/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMH2121TME/NOPB
1055253-LMH2121TME/NOPB
RF Detectors - LMH2121TME/NOPB 1055253-LMH2121TME/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055253-LMH2121TME/N OPB Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: CDMA, GSM, EDGE, W-CDMA Input Range: -28dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.6 V to 3.3 V Operating Supply Current: 3.4mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055253-LMH2121TME/NOPB
Packaging: Reel - TR
Frequency: 100MHz to 3GHz
RF Type: CDMA, GSM, EDGE, W-CDMA
Input Range: -28dBm to 12dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-DSBGA
Supply Voltage - Operating: 2.6 V to 3.3 V
Operating Supply Current: 3.4mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1055253-LMH2121TME/NOPB
Product Name RF Detectors - LMH2121TME/NOPB
Frequency 1.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details