Texas Instruments RF Detectors - LMH2100TM/NOPB LMH2100TM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201427-LMH2100TM/NO PB Packaging: Reel Frequency: 50MHz ~ 4GHz Supply Current: 9.2mA RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS Accuracy: ±0.5dB Input Range: -45dBm ~ -5dBm Categories: RF/IF and RFID Supplier Device Package: 6-DSBGA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201427-LMH2100TM/NO PB Packaging: Reel Frequency: 50MHz ~ 4GHz Supply Current: 9.2mA RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS Accuracy: ±0.5dB Input Range: -45dBm ~ -5dBm Categories: RF/IF and RFID Supplier Device Package: 6-DSBGA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMH2100TM/NOPB - 1201427-LMH2100TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMH2100TM/NOPB
1201427-LMH2100TM/NOPB
RF Detectors - LMH2100TM/NOPB 1201427-LMH2100TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201427-LMH2100TM/NO PB Packaging: Reel Frequency: 50MHz ~ 4GHz Supply Current: 9.2mA RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS Accuracy: ±0.5dB Input Range: -45dBm ~ -5dBm Categories: RF/IF and RFID Supplier Device Package: 6-DSBGA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1201427-LMH2100TM/NOPB
Packaging: Reel
Frequency: 50MHz ~ 4GHz
Supply Current: 9.2mA
RF Type: Cellular, W-CDMA, CDMA, GSM, UMTS
Accuracy: ±0.5dB
Input Range: -45dBm ~ -5dBm
Categories: RF/IF and RFID
Supplier Device Package: 6-DSBGA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1201427-LMH2100TM/NOPB
Product Name RF Detectors - LMH2100TM/NOPB
Frequency 5.00E7 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products