27MHz Clock Generator IC, 2 Outputs, I2C/Serial, 3.135-3.465V, SMD Product overview: LMH1982SQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 3.465V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 3.465V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH1982SQE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201424-LMH1982SQE/N
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Applications: Displays, Projectors, Receivers
Categories: Integrated Circuits
Supplier Device Package: 32-WQFN (5x5)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: LMH1982
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
LMH1982 Multi-Rate Video Clock Generator with Genlock
LMH1982 Multi-Rate Video Clock Generator with Genlock
MULTI-RATE VIDEO CLOCK GENERAT; Clock IC Type:Clock Generator; Frequency:27MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:WQFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 684-LMH1982SQE/NOPB | 1201424-LMH1982SQE/NOPB | LMH1982SQE/NOPB | 26AJ6979 |
| Product Name | SMD 27MHz 3.465V Clock and Timing IC | Newest Parts - LMH1982SQE/NOPB | Multi-Rate Video Clock Generat; Clock Ic Type Texas Instruments | |
| Package Type | Tape and Reel | Surface Mount | WQFN | |
| Frequency | 27 MHz | 27 MHz | ||
| Operating Temperature | 0.0 C (32 F) |