Video Sync Separator 10-Pin MSOP T/R Product overview: LMH1980MMX/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH1980MMX/NOPB can be used for catalog matching and distributor lookup.
Video Separator IC NTSC, PAL 10-VSSOP Package
Manufacturer: Texas Instruments
Win Source Part Number: 1201419-LMH1980MMX/N
Packaging: Tape and Reel
Type: Video Sync
Mounting Style: SMD
Applications: Editing, Security Systems, Test Equipment
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial
Family Part Number: LMH1980
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
IC VIDEO SYNC 10VSSOP
IC VIDEO SYNC 10VSSOP
Video Separator IC NTSC, PAL 10-VSSOP Package
Video Separator IC NTSC, PAL 10-VSSOP Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-LMH1980MMX/NOPB | LMH1980MMX/NOPB-ND | 1201419-LMH1980MMX/NOPB | LMH1980MMX/NOPB | LMH1980MMX/NOPB | LMH1980MMX/NOPB |
| Product Name | MSOP Video Processing Ic | Linear - Linear - Video Processing - LMH1980MMX/NOPB | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |