Texas Instruments High-Performance Analog Linear - Linear - Video Processing - LMH1226RTWT LMH1226RTWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 779449-LMH1226RTWT Packaging: Reel package Type: Reclocker Package: 24-WFQFN Exposed Pad Applications: Video Mounting: SMD Family Name: LMH1226 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): LMH1226RTWR; Introduction Date: March 29, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779449-LMH1226RTWT Packaging: Reel package Type: Reclocker Package: 24-WFQFN Exposed Pad Applications: Video Mounting: SMD Family Name: LMH1226 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): LMH1226RTWR; Introduction Date: March 29, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - LMH1226RTWT - 779449-LMH1226RTWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - LMH1226RTWT
779449-LMH1226RTWT
Linear - Linear - Video Processing - LMH1226RTWT 779449-LMH1226RTWT
Manufacturer: Texas Instruments Win Source Part Number: 779449-LMH1226RTWT Packaging: Reel package Type: Reclocker Package: 24-WFQFN Exposed Pad Applications: Video Mounting: SMD Family Name: LMH1226 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): LMH1226RTWR; Introduction Date: March 29, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779449-LMH1226RTWT
Packaging: Reel package
Type: Reclocker
Package: 24-WFQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: LMH1226
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Alternative Parts (Cross-Reference): LMH1226RTWR;
Introduction Date: March 29, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 296-44038-1-ND - DigiKey
Thief River Falls, MN, United States
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Buy Now Datasheet
 - 296-44038-2-ND - DigiKey
Thief River Falls, MN, United States
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Buy Now Datasheet
 - 296-44038-6-ND - DigiKey
Thief River Falls, MN, United States
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - LMH1226RTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
LMH1226RTWT
Integrated Circuits (ICs) - Linear - Video Processing LMH1226RTWT
IC VIDEO RECLOCKER 24WQFN

IC VIDEO RECLOCKER 24WQFN

Supplier's Site
Video Processing - LMH1226RTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
LMH1226RTWT
Video Processing LMH1226RTWT
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 24-WQFN (4x5) Package

Buy Now
Linear - Video Processing - LMH1226RTWT - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
LMH1226RTWT
Linear - Video Processing LMH1226RTWT
IC VIDEO RECLOCKER 24WQFN

IC VIDEO RECLOCKER 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 779449-LMH1226RTWT 296-44038-1-ND LMH1226RTWT LMH1226RTWT LMH1226RTWT
Product Name Linear - Linear - Video Processing - LMH1226RTWT Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Video Processing - SI21672-B20-GM - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
View Details
2 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014998P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
Video Processing - GS9024-CTB - Quarktwin Technology Ltd.
Specs
Mounting Surface Mount (SMT)
Package/Case 14-SOIC (0.154\", 3.90mm Width)
Interface Serial
View Details