Texas Instruments Standard Linear and Logic Linear - Linear - Video Processing - LMH1218RTWT LMH1218RTWT

Description
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package
Request a Quote Datasheet
Description
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-42086-1-ND - DigiKey
Thief River Falls, MN, United States
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now Datasheet
 - 296-42086-6-ND - DigiKey
Thief River Falls, MN, United States
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now Datasheet
 - 296-42086-2-ND - DigiKey
Thief River Falls, MN, United States
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now Datasheet
Linear - Linear - Video Processing - LMH1218RTWT - 779448-LMH1218RTWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - LMH1218RTWT
779448-LMH1218RTWT
Linear - Linear - Video Processing - LMH1218RTWT 779448-LMH1218RTWT
Manufacturer: Texas Instruments Win Source Part Number: 779448-LMH1218RTWT Packaging: Reel package Type: Reclocker Package: 24-WFQFN Exposed Pad Applications: Digital Video Mounting: SMD Family Name: LMH1218 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): LMH1218RTWR; Introduction Date: February 13, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779448-LMH1218RTWT
Packaging: Reel package
Type: Reclocker
Package: 24-WFQFN Exposed Pad
Applications: Digital Video
Mounting: SMD
Family Name: LMH1218
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Alternative Parts (Cross-Reference): LMH1218RTWR;
Introduction Date: February 13, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Video Processing - LMH1218RTWT - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
LMH1218RTWT
Linear - Video Processing LMH1218RTWT
IC VIDEO RECLOCKER 24WQFN

IC VIDEO RECLOCKER 24WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - LMH1218RTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
LMH1218RTWT
Integrated Circuits (ICs) - Linear - Video Processing LMH1218RTWT
IC VIDEO RECLOCKER 24WQFN

IC VIDEO RECLOCKER 24WQFN

Supplier's Site
Ultra Hd Cable Driver, 11.88Gbps, Wqfn24; Video Processor Application Texas Instruments - 28AH2837 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Hd Cable Driver, 11.88Gbps, Wqfn24; Video Processor Application Texas Instruments
28AH2837
Ultra Hd Cable Driver, 11.88Gbps, Wqfn24; Video Processor Application Texas Instruments 28AH2837
ULTRA HD CABLE DRIVER, 11.88GBPS, WQFN24; Video Processor Application:10GbE for SMPTE 2022-5/6, DVB-ASI/Distribution Amplifiers , UHDTV/4K/8K/HDTV/SDT V, Video Processing; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; IC RoHS Compliant: Yes

ULTRA HD CABLE DRIVER, 11.88GBPS, WQFN24; Video Processor Application:10GbE for SMPTE 2022-5/6, DVB-ASI/Distribution Amplifiers , UHDTV/4K/8K/HDTV/SDTV, Video Processing; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; IC RoHS Compliant: Yes

Supplier's Site
Video Processing - LMH1218RTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
LMH1218RTWT
Video Processing LMH1218RTWT
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 296-42086-1-ND 779448-LMH1218RTWT LMH1218RTWT LMH1218RTWT 28AH2837 LMH1218RTWT
Product Name Linear - Linear - Video Processing - LMH1218RTWT Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Ultra Hd Cable Driver, 11.88Gbps, Wqfn24; Video Processor Application Texas Instruments Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014991 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI2163-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
View Details
4 suppliers
Video Isolation Amplifier - BH7673G - ROHM Semiconductor GmbH
Specs
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers