Manufacturer: Texas Instruments
Win Source Part Number: 1201405-LMH0376SQ/NO
Packaging: Reel - TR
Type: Reclocker
Package: 48-WFQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: LMH0376
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): LMH0376SQX/NOPB;
Introduction Date: June 13, 2013
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Video Reclocker IC Serial, SPI DVB-ASI, SMPTE 48-WQFN (7x7) Package
Video Reclocker IC Serial, SPI DVB-ASI, SMPTE 48-WQFN (7x7) Package
IC VIDEO RECLOCKER 48WQFN
IC VIDEO RECLOCKER 48WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1201405-LMH0376SQ/NOPB | LMH0376SQ/NOPB-ND | LMH0376SQ/NOPB | LMH0376SQ/NOPB | LMH0376SQ/NOPB |
| Product Name | Linear - Linear - Video Processing - LMH0376SQ/NOPB | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |