Manufacturer: Texas Instruments
Win Source Part Number: 923349-LMH0366SQ/NOP
Features: Video Reclocker IC Serial, SPI DVB-ASI, MADI, SMPTE 24-WQFN (4x4) Package
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMH0366
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51328-2, 296-51328-1, LMH0366SQ/NOPB-ND, 296-51328-6
Video Reclocker IC Serial, SPI DVB-ASI, MADI, SMPTE 24-WQFN (4x4) Package
Video Reclocker IC Serial, SPI DVB-ASI, MADI, SMPTE 24-WQFN (4x4) Package
Video Reclocker IC Serial, SPI DVB-ASI, MADI, SMPTE 24-WQFN (4x4) Package
IC VIDEO RECLOCKER 24WQFN
IC VIDEO RECLOCKER 24WQFN
Video Reclocker IC Serial, SPI DVB-ASI, MADI, SMPTE 24-WQFN (4x4) Package
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 923349-LMH0366SQ/NOPB | 296-LMH0366SQ/NOPBDKR-ND | LMH0366SQ/NOPB | LMH0366SQ/NOPB | LMH0366SQ/NOPB |
| Product Name | Linear - Linear - Video Processing - LMH0366SQ/NOPB | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |